onsemi Logic - Logic - Flip Flops - MM74C74M MM74C74M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224584-MM74C74M Series: 74C Packaging: Tube Type: D-Type Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Differential Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 3 V ~ 15 V Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 110ns @ 10V, 50pF Current - Quiescent: 60μA Input Capacitance: 5pF Part Status: Obsolete(EOL) Family Name: MM74C74 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Clock Frequency: 8MHz Alternative Parts (Cross-Reference): MM74C74N; MM74C74N_NL; MM74C74NX_NL; Introduction Date: February 01, 1999 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224584-MM74C74M Series: 74C Packaging: Tube Type: D-Type Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Differential Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 3 V ~ 15 V Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 110ns @ 10V, 50pF Current - Quiescent: 60μA Input Capacitance: 5pF Part Status: Obsolete(EOL) Family Name: MM74C74 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Clock Frequency: 8MHz Alternative Parts (Cross-Reference): MM74C74N; MM74C74N_NL; MM74C74NX_NL; Introduction Date: February 01, 1999 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MM74C74M
1224584-MM74C74M
Logic - Logic - Flip Flops - MM74C74M 1224584-MM74C74M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224584-MM74C74M Series: 74C Packaging: Tube Type: D-Type Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Differential Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 3 V ~ 15 V Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 110ns @ 10V, 50pF Current - Quiescent: 60μA Input Capacitance: 5pF Part Status: Obsolete(EOL) Family Name: MM74C74 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Clock Frequency: 8MHz Alternative Parts (Cross-Reference): MM74C74N; MM74C74N_NL; MM74C74NX_NL; Introduction Date: February 01, 1999 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224584-MM74C74M
Series: 74C
Packaging: Tube
Type: D-Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 3 V ~ 15 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 110ns @ 10V, 50pF
Current - Quiescent: 60μA
Input Capacitance: 5pF
Part Status: Obsolete(EOL)
Family Name: MM74C74
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Clock Frequency: 8MHz
Alternative Parts (Cross-Reference): MM74C74N; MM74C74N_NL; MM74C74NX_NL;
Introduction Date: February 01, 1999
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - MM74C74M-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
MM74C74M-ND
Flip Flops MM74C74M-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MM74C74M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MM74C74M
Integrated Circuits (ICs) - Logic - Flip Flops MM74C74M
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Flip Flops - MM74C74M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MM74C74M
Flip Flops MM74C74M
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
D-Type Flip Flop, Dual, Soic-14; Logic Family / Base Number Onsemi - 78K6035 - Newark, An Avnet Company
Chicago, IL, United States
D-Type Flip Flop, Dual, Soic-14; Logic Family / Base Number Onsemi
78K6035
D-Type Flip Flop, Dual, Soic-14; Logic Family / Base Number Onsemi 78K6035
D-TYPE FLIP FLOP, DUAL, SOIC-14; Logic Family / Base Number:74C74; Flip-Flop Type:D; Propagation Delay:70ns; Frequency:8MHz; Output Current:8mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; Product Range:- RoHS Compliant: Yes

D-TYPE FLIP FLOP, DUAL, SOIC-14; Logic Family / Base Number:74C74; Flip-Flop Type:D; Propagation Delay:70ns; Frequency:8MHz; Output Current:8mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1224584-MM74C74M MM74C74M-ND MM74C74M MM74C74M 78K6035
Product Name Logic - Logic - Flip Flops - MM74C74M Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops D-Type Flip Flop, Dual, Soic-14; Logic Family / Base Number Onsemi
Supply Voltage 3 V ~ 15 V 3V ~ 15V 1.5V; 3V ~ 15V
Propagation Delay 110 ns 110 ns 70 ns
fMAX 8 MHz 8 MHz
Low-level Output Current (Sink) 8 mA 8 mA
High-level Output Current (Source) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type flip-flop with set and reset; positive-edge trigger - 74AUP1G74DC-Q100H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
7 suppliers
SN54ABT377 Octal Edge-Triggered D-type Flip-Flops With Clock Enable - 5962-9314801Q2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74AC273MTCX - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details