onsemi Signal Switches, Multiplexers, Decoders MM74C42N

Description
Decoder 1 x 4:10 16-PDIP
Request a Quote Datasheet
Description
Decoder 1 x 4:10 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MM74C42N-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MM74C42N-ND
Signal Switches, Multiplexers, Decoders MM74C42N-ND
Decoder 1 x 4:10 16-PDIP

Decoder 1 x 4:10 16-PDIP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MM74C42N - 059044-MM74C42N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MM74C42N
059044-MM74C42N
Logic - Logic - Signal Switches, Multiplexers, Decoders - MM74C42N 059044-MM74C42N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059044-MM74C42N Packaging: Tube/Rail Type: Decoder Mounting: Through Hole Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 15 V

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059044-MM74C42N
Packaging: Tube/Rail
Type: Decoder
Mounting: Through Hole
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 15 V

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MM74C42N - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MM74C42N
Logic - Signal Switches, Multiplexers, Decoders MM74C42N
IC DECODER 1 X 4:10 16DIP

IC DECODER 1 X 4:10 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MM74C42N-ND 059044-MM74C42N MM74C42N
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - MM74C42N Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data