onsemi Logic - Logic - Flip Flops - MM74C374N MM74C374N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 208583-MM74C374N Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 48mA, 48mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 160ns @ 10V, 150pF Trigger Type: Positive Edge Current - Quiescent: 300μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 3 V to 15 V Max Frequency: 10MHz
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 208583-MM74C374N Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 48mA, 48mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 160ns @ 10V, 150pF Trigger Type: Positive Edge Current - Quiescent: 300μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 3 V to 15 V Max Frequency: 10MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - MM74C374N - 208583-MM74C374N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MM74C374N
208583-MM74C374N
Logic - Logic - Flip Flops - MM74C374N 208583-MM74C374N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 208583-MM74C374N Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 48mA, 48mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 160ns @ 10V, 150pF Trigger Type: Positive Edge Current - Quiescent: 300μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 3 V to 15 V Max Frequency: 10MHz

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 208583-MM74C374N
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 48mA, 48mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 160ns @ 10V, 150pF
Trigger Type: Positive Edge
Current - Quiescent: 300μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 3 V to 15 V
Max Frequency: 10MHz

Buy Now Datasheet
Flip Flops - MM74C374N-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
MM74C374N-ND
Flip Flops MM74C374N-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Flip Flops - MM74C374N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MM74C374N
Flip Flops MM74C374N
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MM74C374N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MM74C374N
Integrated Circuits (ICs) - Logic - Flip Flops MM74C374N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Logic - Flip Flops - MM74C374N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MM74C374N
Logic - Flip Flops MM74C374N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 208583-MM74C374N MM74C374N-ND MM74C374N MM74C374N MM74C374N
Product Name Logic - Logic - Flip Flops - MM74C374N Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 3 V ~ 15 V 3V ~ 15V 1.5V; 3V ~ 15V
Propagation Delay 160 ns 160 ns
fMAX 10 MHz 10 MHz
Low-level Output Current (Sink) 48 mA 48 mA 48 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT1G00GW/S400,1 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SOT353
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 54LS174LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers