Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 208582-MM74C244N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 70mA, 70mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 20-DIP
Supply Voltage - Operating: 3 V to 15 V
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
IC BUFFER NON-INVERT 15V 20DIP
IC BUFFER NON-INVERT 15V 20DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 208582-MM74C244N | MM74C244N-ND | MM74C244N | MM74C244N |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74C244N | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 3 to 15 volts | 3 to 15 volts |