INVERTING BUFFER, SOIC-20; Logic Family / Base Number:74C240; Logic Device Type:Buffer, Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic IC Family:74C; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 78K6034 |
| Product Name | Inverting Buffer, Soic-20; Logic Family / Base Number Onsemi |