onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74C240WM MM74C240WM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224581-MM74C240WM Series: 74C Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 70mA, 70mA Operating Supply Voltage: 3 V ~ 15 V Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: MM74C240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MM74C240WM_Q; MM74C240N_NL; MM74C240N_Q; Introduction Date: July 20, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224581-MM74C240WM Series: 74C Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 70mA, 70mA Operating Supply Voltage: 3 V ~ 15 V Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: MM74C240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MM74C240WM_Q; MM74C240N_NL; MM74C240N_Q; Introduction Date: July 20, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74C240WM - 1224581-MM74C240WM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74C240WM
1224581-MM74C240WM
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74C240WM 1224581-MM74C240WM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224581-MM74C240WM Series: 74C Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 70mA, 70mA Operating Supply Voltage: 3 V ~ 15 V Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: MM74C240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MM74C240WM_Q; MM74C240N_NL; MM74C240N_Q; Introduction Date: July 20, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224581-MM74C240WM
Series: 74C
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 70mA, 70mA
Operating Supply Voltage: 3 V ~ 15 V
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: MM74C240
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MM74C240WM_Q; MM74C240N_NL; MM74C240N_Q;
Introduction Date: July 20, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1224581-MM74C240WM
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74C240WM
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details