The Inverting Buffer, DIP-20, part number 58K1922, is a logic device from the 74C family designed for low power applications. It operates within a supply voltage range of 3V to 15V, making it versatile for various circuit designs. The device features a high noise margin of 1.0V and low power TTL compatibility, with a fan-out capability of 2 when driving 74L series devices. The buffer is housed in a 20-pin Dual In-Line Package (DIP), facilitating easy integration into existing systems. Its specifications include a guaranteed input voltage range for logical "1" and "0" levels, ensuring reliable performance across different operating conditions. The device is RoHS compliant, aligning with modern environmental standards.
INVERTING BUFFER, DIP-20; Logic Family / Base Number:74C240; Logic Device Type:Buffer, Inverting; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic IC Family:74C; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 58K1922 |
| Product Name | Inverting Buffer, Dip-20; Logic Family / Base Number Onsemi |