Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224577-MM74C164N
Series: 74C
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 3 V ~ 15 V
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: MM74C164
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): MM74C164N; MM74C164MX; MM74C164M;
Introduction Date: January 31, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Shift Shift Register 1 Element 8 Bit 14-MDIP
Serial In Parallel Out, CMOS Series, 8-Bit, Right Direction, True Output, CMOS, PDIP14
IC REGISTER PAR-OUT 8BIT 14-DIP
Shift Shift Register 1 Element 8 Bit 14-DIP
Shift Shift Register 1 Element 8 Bit 14-MDIP
SERIAL IN PARALLEL OUT
| Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1224577-MM74C164N | MM74C164N-ND | MM74C164N | MM74C164N | MM74C164N | MM74C164N |
| Product Name | Logic - Logic - Shift Registers - MM74C164N | Shift Registers | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | |
| Supply Voltage | 3 V ~ 15 V | 3V ~ 15V | 1.5V; 3V ~ 15V | 1.5V | ||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | |||
| Package Type | DIP | DIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; DIP14 | DIP; Other; 14-DIP (0.300\", 7.62mm) | ||
| Number of units in IC | 1 | |||||
| Number of Bits (Stages) | 8 | 8 |