IC MUX 16-TO-1 4BIT 3ST 24-DIP Product overview: MM74C150N from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 4BIT, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MM74C150N can be used for catalog matching and distributor lookup.
Multiplexer 1 x 16:1 24-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 1224575-MM74C150N
Packaging: Tube
Type: Multiplexer
Mounting Style: Through Hole
Current - Output High, Low: 40mA, 40mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 24-PDIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 24-DIP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: 74C150
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 15V
IC MULTIPLEXER 1 X 16:1 24DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-MM74C150N | MM74C150N-ND | 1224575-MM74C150N | MM74C150N |
| Product Name | 4BIT DIP Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - MM74C150N | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 3 to 15 volts | 3 to 15 volts |