Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 044884-MM74C14N
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 200ns @ 10V, 50pF
Logic Level - Low: 0.7 V to 2.1 V
Logic Level - High: 4.3 V to 12.9 V
Family Name: MM74C14
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 15 V
Alternative Parts (Cross-Reference): MM74C14J; MM74C14J/NOPB;
Introduction Date: February 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
CMOS Schmitt Trigger Inverter IC, 6-Element, 15V, DIP Product overview: MM74C14N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 15V, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74C14N can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-MDIP
IC INVERT SCHMITT 6CH 6-IN 14DIP
Inverter IC 6 Channel Schmitt Trigger 14-MDIP
IC INVERT SCHMITT 6CH 1IN 14MDIP
HEX INVERTER, SCHMITT TRIGGER, DIP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74C14; Logic IC Family:74C; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 044884-MM74C14N | 705-MM74C14N | MM74C14N-ND | MM74C14N | MM74C14N | MM74C14N | 35C0535 |
| Product Name | Logic - Logic - Gates and Inverters - MM74C14N | 15V DIP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Hex Inverter, Schmitt Trigger, Dip-14; Logic Function Onsemi |
| Gate Type | NOT; Inverter | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 3 V ~ 15 V | 15V | 3V ~ 15V | 4.3V ~ 12.9V (Low), 0.7V ~ 2.1V (High) | 1.5V; 3V ~ 15V | 1.5V | |
| Inputs | 6 | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 200 ns | 200 ns | 200 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |