Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059042-MM74C14MX
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 200ns @ 10V, 50pF
Logic Level - Low: 0.7 V to 2.1 V
Logic Level - High: 4.3 V to 12.9 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERTER SCHMITT 6CH 14SOIC Product overview: MM74C14MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74C14MX can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 6CH 1IN 14SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 059042-MM74C14MX | MM74C14MX-ND | 705-MM74C14MX | MM74C14MX | MM74C14MX | MM74C14MX |
| Product Name | Logic - Logic - Gates and Inverters - MM74C14MX | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 3 V ~ 15 V | 3V ~ 15V | 15V | 1.5V | 1.5V; 3V ~ 15V | 4.3V ~ 12.9V (Low), 0.7V ~ 2.1V (High) |
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 200 ns | 200 ns | 200 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |