AND Gate, CMOS Series, 4-Func, 2-Input, CMOS, PDSO14
AND Gate IC 4 Channel 14-SOIC
AND GATE SERIES PDSO14
IC GATE AND 4CH 2-INP 14SOIC
| Rochester Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM74C08M | MM74C08M | MM74C08M | MM74C08M |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND; AND Gate | AND; AND Gate | |
| Logic Family | CMOS | |||
| IC Package Type | SOP; Other; SOP14 | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC |
| Supply Voltage | 1.5V; 3V ~ 15V | 3V ~ 15V |