Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 095133-MM74C00N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 60ns @ 10V, 50pF
Logic Level - Low: 1.5 V to 2 V
Logic Level - High: 3.5 V to 8 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
NAND Gate IC 4 Channel 14-MDIP
4-CH CMOS NAND Gate IC, 2-Input, 14-DIP, 15V Product overview: MM74C00N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 15V, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74C00N can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14MDIP
IC GATE NAND 4CH 2-INP 14DIP
IC GATE NAND 4CH 2-INP 14DIP
NAND Gate IC 4 Channel 14-MDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 095133-MM74C00N | MM74C00N-ND | 705-MM74C00N | MM74C00N | MM74C00N | MM74C00N | MM74C00N |
| Product Name | Logic - Logic - Gates and Inverters - MM74C00N | Gates and Inverters | 15V DIP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND | NAND; NAND GATE | NAND | NOT; NAND | NAND; NAND Gate | NAND; NAND Gate |
| Supply Voltage | 3 V ~ 15 V | 3V ~ 15V | 15V | 1.5V | 3.5V ~ 8V (Low), 1.5V ~ 2V (High) | 3V ~ 15V | 1.5V; 3V ~ 15V |
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 60 ns | 60 ns | 60 ns | 60 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |