Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 208578-MM74C00MX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 60ns @ 10V, 50pF
Logic Level - Low: 1.5 V to 2 V
Logic Level - High: 3.5 V to 8 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 15 V
IC GATE NAND 4CH 2-INP 14SOIC Product overview: MM74C00MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74C00MX can be used for catalog matching and distributor lookup.
NAND Gate, CMOS Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 208578-MM74C00MX | 705-MM74C00MX | MM74C00MX | MM74C00MX-ND | MM74C00MX | MM74C00MX | MM74C00MX | MM74C00MX |
| Product Name | Logic - Logic - Gates and Inverters - MM74C00MX | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND; NAND GATE | AND; NAND | NAND | NOT; NAND | NAND; NAND Gate | NAND | NAND; NAND Gate |
| Supply Voltage | 3 V ~ 15 V | 15V | 3V ~ 15V | 3.5V ~ 8V (Low), 1.5V ~ 2V (High) | 1.5V; 3V ~ 15V | 1.5V | 3V ~ 15V | |
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 60 ns | 60 ns | 60 ns | 60 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |