onsemi Single Zener Diodes MM5Z9V1T5G

Description
Zener Diode 9.1V 500mW ±6.04% Surface Mount SOD-523
Request a Quote Datasheet
Description
Zener Diode 9.1V 500mW ±6.04% Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM5Z9V1T5G-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z9V1T5G-ND
Single Zener Diodes MM5Z9V1T5G-ND
Zener Diode 9.1V 500mW ±6.04% Surface Mount SOD-523

Zener Diode 9.1V 500mW ±6.04% Surface Mount SOD-523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM5Z9V1T5G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z9V1T5G
Discrete Semiconductor Products - Diodes - Zener MM5Z9V1T5G
DIODE ZENER 9.1V 500MW SOD523

DIODE ZENER 9.1V 500MW SOD523

Supplier's Site
Zener Diode, 9.1V, 0.5W, Sod-523; Zener Voltage Nom Onsemi - 73AC4745 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 9.1V, 0.5W, Sod-523; Zener Voltage Nom Onsemi
73AC4745
Zener Diode, 9.1V, 0.5W, Sod-523; Zener Voltage Nom Onsemi 73AC4745
ZENER DIODE, 9.1V, 0.5W, SOD-523; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5ZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 9.1V, 0.5W, SOD-523; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5ZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM5Z9V1T5G
Zener Diodes MM5Z9V1T5G
Zener Diodes SOD-523 EUT SNGL PB FREE

Zener Diodes SOD-523 EUT SNGL PB FREE

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM5Z9V1T5G-ND MM5Z9V1T5G 73AC4745 MM5Z9V1T5G
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 9.1V, 0.5W, Sod-523; Zener Voltage Nom Onsemi Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SOD-523-2
VZ 9.1 volts
ZZT 15 ohms
Unlock Full Specs
to access all available technical data