onsemi Diodes - Zener - Single - MM5Z9V1T1G MM5Z9V1T1G

Description
500 mW Standard Tolerance Zener Diode Voltage Regulators 9.1 V
Request a Quote Datasheet
Description
500 mW Standard Tolerance Zener Diode Voltage Regulators 9.1 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM5Z9V1T1G - Rochester Electronics
Newburyport, MA, United States
500 mW Standard Tolerance Zener Diode Voltage Regulators 9.1 V

500 mW Standard Tolerance Zener Diode Voltage Regulators 9.1 V

Supplier's Site Datasheet
Diodes - Zener - Single - MM5Z9V1T1G - 1077983-MM5Z9V1T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z9V1T1G
1077983-MM5Z9V1T1G
Diodes - Zener - Single - MM5Z9V1T1G 1077983-MM5Z9V1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1077983-MM5Z9V1T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 200nA @ 7V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1077983-MM5Z9V1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 200nA @ 7V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - MM5Z9V1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z9V1T1GOSTR-ND
Single Zener Diodes MM5Z9V1T1GOSTR-ND
Zener Diode 9.1V 500mW ±6% Surface Mount SOD-523

Zener Diode 9.1V 500mW ±6% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z9V1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z9V1T1GOSCT-ND
Single Zener Diodes MM5Z9V1T1GOSCT-ND
Zener Diode 9.1V 500mW ±6% Surface Mount SOD-523

Zener Diode 9.1V 500mW ±6% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z9V1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z9V1T1GOSDKR-ND
Single Zener Diodes MM5Z9V1T1GOSDKR-ND
Zener Diode 9.1V 500mW ±6% Surface Mount SOD-523

Zener Diode 9.1V 500mW ±6% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z9V1T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM5Z9V1T1G
Single Zener Diodes MM5Z9V1T1G
DIODE ZENER 9.1V 500MW SOD523

DIODE ZENER 9.1V 500MW SOD523

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM5Z9V1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z9V1T1G
Discrete Semiconductor Products - Diodes - Zener MM5Z9V1T1G
DIODE ZENER 9.1V 500MW SOD523

DIODE ZENER 9.1V 500MW SOD523

Supplier's Site
Zener Diode, 200Mw, 9.1V, Sod-523; Diode Case Style Onsemi - 42K1437 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 9.1V, Sod-523; Diode Case Style Onsemi
42K1437
Zener Diode, 200Mw, 9.1V, Sod-523; Diode Case Style Onsemi 42K1437
ZENER DIODE, 200mW, 9.1V, SOD-523; Diode Case Style:SOD-523; Diode Type:Zener; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; No. of Pins:2; Operating Temperature Max:150°C; Operating Temperature Min:-65°C RoHS Compliant: Yes

ZENER DIODE, 200mW, 9.1V, SOD-523; Diode Case Style:SOD-523; Diode Type:Zener; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; No. of Pins:2; Operating Temperature Max:150°C; Operating Temperature Min:-65°C RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, Aec-Q101, 9.1V, Sod-523; Zener Voltage Vz Typ Onsemi - 50AC6153 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 9.1V, Sod-523; Zener Voltage Vz Typ Onsemi
50AC6153
Zener Diode, Aec-Q101, 9.1V, Sod-523; Zener Voltage Vz Typ Onsemi 50AC6153
ZENER DIODE, AEC-Q101, 9.1V, SOD-523; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:200mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM5ZxxxT1G Series; RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 9.1V, SOD-523; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:200mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM5ZxxxT1G Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM5Z9V1T1G 1077983-MM5Z9V1T1G MM5Z9V1T1GOSTR-ND MM5Z9V1T1G MM5Z9V1T1G 42K1437 50AC6153
Product Name Diodes - Zener - Single - MM5Z9V1T1G Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 200Mw, 9.1V, Sod-523; Diode Case Style Onsemi Zener Diode, Aec-Q101, 9.1V, Sod-523; Zener Voltage Vz Typ Onsemi
Life Cycle Stage Active Active Active
Package SOD-523; SOD-523 2 LEAD SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SOD-523
RoHS Compliant RoHS RoHS RoHS
VZ 9.1 volts 9.1 volts 9.1 volts 9.1 volts
ZZT 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1697386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sot-323 (sc-70)
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B7V5J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers