onsemi Single Zener Diodes MM5Z8V2T1G

Description
Zener Diode 8.2V 500mW ±6.1% Surface Mount SOD-523
Request a Quote Datasheet
Description
Zener Diode 8.2V 500mW ±6.1% Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM5Z8V2T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z8V2T1GOSCT-ND
Single Zener Diodes MM5Z8V2T1GOSCT-ND
Zener Diode 8.2V 500mW ±6.1% Surface Mount SOD-523

Zener Diode 8.2V 500mW ±6.1% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z8V2T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z8V2T1GOSDKR-ND
Single Zener Diodes MM5Z8V2T1GOSDKR-ND
Zener Diode 8.2V 500mW ±6.1% Surface Mount SOD-523

Zener Diode 8.2V 500mW ±6.1% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z8V2T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z8V2T1GOSTR-ND
Single Zener Diodes MM5Z8V2T1GOSTR-ND
Zener Diode 8.2V 500mW ±6.1% Surface Mount SOD-523

Zener Diode 8.2V 500mW ±6.1% Surface Mount SOD-523

Buy Now Datasheet
Diodes - Zener - Single - MM5Z8V2T1G - 1077981-MM5Z8V2T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z8V2T1G
1077981-MM5Z8V2T1G
Diodes - Zener - Single - MM5Z8V2T1G 1077981-MM5Z8V2T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1077981-MM5Z8V2T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 700nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1077981-MM5Z8V2T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 700nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8.2V 200mW Zener Diode
287-MM5Z8V2T1G
8.2V 200mW Zener Diode 287-MM5Z8V2T1G
8.2V Zener Diode, 200mW, SOD-523, 6% Tol Product overview: MM5Z8V2T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z8V2T1G can be used for catalog matching and distributor lookup.

8.2V Zener Diode, 200mW, SOD-523, 6% Tol Product overview: MM5Z8V2T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z8V2T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Zener, 8.2V, 300Mw, Sod-523-2; Zener Voltage Nom Onsemi - 85W2834 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 8.2V, 300Mw, Sod-523-2; Zener Voltage Nom Onsemi
85W2834
Diode, Zener, 8.2V, 300Mw, Sod-523-2; Zener Voltage Nom Onsemi 85W2834
DIODE, ZENER, 8.2V, 300mW, SOD-523-2; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z8 Series RoHS Compliant: Yes

DIODE, ZENER, 8.2V, 300mW, SOD-523-2; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z8 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 0.5W, 8.2V, Sod-523; Zener Voltage Vz Typ Onsemi - 80Y9474 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 8.2V, Sod-523; Zener Voltage Vz Typ Onsemi
80Y9474
Zener Diode, 0.5W, 8.2V, Sod-523; Zener Voltage Vz Typ Onsemi 80Y9474
ZENER DIODE, 0.5W, 8.2V, SOD-523; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:500mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM5Z8 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.5W, 8.2V, SOD-523; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:500mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM5Z8 Series; Automotive RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MM5Z8V2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z8V2T1G
Discrete Semiconductor Products - Diodes - Zener MM5Z8V2T1G
DIODE ZENER 8.2V 500MW SOD523

DIODE ZENER 8.2V 500MW SOD523

Supplier's Site
Single Zener Diodes - MM5Z8V2T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM5Z8V2T1G
Single Zener Diodes MM5Z8V2T1G
DIODE ZENER 8.2V 500MW SOD523

DIODE ZENER 8.2V 500MW SOD523

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM5Z8V2T1GOSCT-ND 1077981-MM5Z8V2T1G 287-MM5Z8V2T1G 85W2834 80Y9474 MM5Z8V2T1G MM5Z8V2T1G
Product Name Single Zener Diodes Diodes - Zener - Single - MM5Z8V2T1G 8.2V 200mW Zener Diode Diode, Zener, 8.2V, 300Mw, Sod-523-2; Zener Voltage Nom Onsemi Zener Diode, 0.5W, 8.2V, Sod-523; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package SOD-523; SOD-523 Tape and Reel SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SC-79, SOD-523
VZ 8.2 volts 8.2 volts 8.2 volts 8.2 volts 8.2 volts
ZZT 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4463US - Micross Components, Inc.
Specs
IR 0.5000 mA
View Details
Voltage regulator diodes - 1N4743A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1658834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details