onsemi Single Zener Diodes MM5Z8V2ST1G

Description
Zener Diode 8.2V 500mW ±2% Surface Mount SOD-523
Request a Quote Datasheet
Description
Zener Diode 8.2V 500mW ±2% Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-MM5Z8V2ST1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM5Z8V2ST1GCT-ND
Single Zener Diodes 488-MM5Z8V2ST1GCT-ND
Zener Diode 8.2V 500mW ±2% Surface Mount SOD-523

Zener Diode 8.2V 500mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 488-MM5Z8V2ST1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM5Z8V2ST1GDKR-ND
Single Zener Diodes 488-MM5Z8V2ST1GDKR-ND
Zener Diode 8.2V 500mW ±2% Surface Mount SOD-523

Zener Diode 8.2V 500mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 488-MM5Z8V2ST1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM5Z8V2ST1GTR-ND
Single Zener Diodes 488-MM5Z8V2ST1GTR-ND
Zener Diode 8.2V 500mW ±2% Surface Mount SOD-523

Zener Diode 8.2V 500mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Diodes - Zener - Single - MM5Z8V2ST1G - 1077982-MM5Z8V2ST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z8V2ST1G
1077982-MM5Z8V2ST1G
Diodes - Zener - Single - MM5Z8V2ST1G 1077982-MM5Z8V2ST1G
Manufacturer: ON Semiconductor Win Source Part Number: 1077982-MM5Z8V2ST1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 700nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1077982-MM5Z8V2ST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 700nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MM5Z8V2ST1G - Rochester Electronics
Newburyport, MA, United States
500 mW Tight Tolerance Zener Diode Voltage Regulator 8.2 V

500 mW Tight Tolerance Zener Diode Voltage Regulator 8.2 V

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM5Z8V2ST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z8V2ST1G
Discrete Semiconductor Products - Diodes - Zener MM5Z8V2ST1G
DIODE ZENER 8.2V 500MW SOD523

DIODE ZENER 8.2V 500MW SOD523

Supplier's Site
Single Zener Diodes - MM5Z8V2ST1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM5Z8V2ST1G
Single Zener Diodes MM5Z8V2ST1G
DIODE ZENER 8.2V 500MW SOD523

DIODE ZENER 8.2V 500MW SOD523

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM5Z8V2ST1G
Zener Diodes MM5Z8V2ST1G
Zener Diodes 8.2V 200mW

Zener Diodes 8.2V 200mW

Buy Now Datasheet
Zener Diode, 200Mw, 8.2V, Sod-523; Diode Case Style Onsemi - 42K1434 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 8.2V, Sod-523; Diode Case Style Onsemi
42K1434
Zener Diode, 200Mw, 8.2V, Sod-523; Diode Case Style Onsemi 42K1434
ZENER DIODE, 200mW, 8.2V, SOD-523; Diode Case Style:SOD-523; Diode Type:Zener; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; No. of Pins:2; Operating Temperature Max:150°C; Operating Temperature Min:-65°C RoHS Compliant: Yes

ZENER DIODE, 200mW, 8.2V, SOD-523; Diode Case Style:SOD-523; Diode Type:Zener; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; No. of Pins:2; Operating Temperature Max:150°C; Operating Temperature Min:-65°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-MM5Z8V2ST1GCT-ND 1077982-MM5Z8V2ST1G MM5Z8V2ST1G MM5Z8V2ST1G MM5Z8V2ST1G MM5Z8V2ST1G 42K1434
Product Name Single Zener Diodes Diodes - Zener - Single - MM5Z8V2ST1G Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes Zener Diode, 200Mw, 8.2V, Sod-523; Diode Case Style Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOD-523; SOD-523 SOD-523; SOD-523 2 LEAD SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523; SOD-523
VZ 8.2 volts 8.2 volts 8.2 volts
ZZT 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data