onsemi Zener Diodes MM5Z7V5T1G

Description
MM5Z7V5T1G, SOD-523 EUT SNGL PB FREE
Request a Quote Datasheet
Description
MM5Z7V5T1G, SOD-523 EUT SNGL PB FREE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8052734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8052734
Zener Diodes 8052734
MM5Z7V5T1G, SOD-523 EUT SNGL PB FREE

MM5Z7V5T1G, SOD-523 EUT SNGL PB FREE

Supplier's Site
Zener Diodes - 8052734P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8052734P
Zener Diodes 8052734P
MM5Z7V5T1G, SOD-523 EUT SNGL PB FREE

MM5Z7V5T1G, SOD-523 EUT SNGL PB FREE

Supplier's Site
Zener Diodes - 1453270 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453270
Zener Diodes 1453270
MM5Z7V5T1G, SOD-523 EUT SNGL PB FREE

MM5Z7V5T1G, SOD-523 EUT SNGL PB FREE

Supplier's Site
Diodes - Zener - Single - MM5Z7V5T1G - 023585-MM5Z7V5T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z7V5T1G
023585-MM5Z7V5T1G
Diodes - Zener - Single - MM5Z7V5T1G 023585-MM5Z7V5T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023585-MM5Z7V5T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 200mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023585-MM5Z7V5T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW

Buy Now Datasheet
Single Zener Diodes - MM5Z7V5T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z7V5T1GOSTR-ND
Single Zener Diodes MM5Z7V5T1GOSTR-ND
Zener Diode 7.5V 500mW ±6% Surface Mount SOD-523

Zener Diode 7.5V 500mW ±6% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z7V5T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z7V5T1GOSDKR-ND
Single Zener Diodes MM5Z7V5T1GOSDKR-ND
Zener Diode 7.5V 500mW ±6% Surface Mount SOD-523

Zener Diode 7.5V 500mW ±6% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z7V5T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z7V5T1GOSCT-ND
Single Zener Diodes MM5Z7V5T1GOSCT-ND
Zener Diode 7.5V 500mW ±6% Surface Mount SOD-523

Zener Diode 7.5V 500mW ±6% Surface Mount SOD-523

Buy Now Datasheet
Zener Diode, 200Mw, 7.5V, Sod-523, Full Reel; Zener Voltage Nom Onsemi - 42K1433 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 7.5V, Sod-523, Full Reel; Zener Voltage Nom Onsemi
42K1433
Zener Diode, 200Mw, 7.5V, Sod-523, Full Reel; Zener Voltage Nom Onsemi 42K1433
ZENER DIODE, 200mW, 7.5V, SOD-523, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z7 Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 7.5V, SOD-523, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z7 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 7.5V, 300Mw, Sod-523-2; Zener Voltage Nom Onsemi - 85W2833 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 7.5V, 300Mw, Sod-523-2; Zener Voltage Nom Onsemi
85W2833
Diode, Zener, 7.5V, 300Mw, Sod-523-2; Zener Voltage Nom Onsemi 85W2833
DIODE, ZENER, 7.5V, 300mW, SOD-523-2; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:AEC-Q1 01; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

DIODE, ZENER, 7.5V, 300mW, SOD-523-2; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:AEC-Q101; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Zener Diode, 0.5W, 7.5V, Sod-523; Zener Voltage Vz Typ Onsemi - 03AJ2295 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 7.5V, Sod-523; Zener Voltage Vz Typ Onsemi
03AJ2295
Zener Diode, 0.5W, 7.5V, Sod-523; Zener Voltage Vz Typ Onsemi 03AJ2295
ZENER DIODE, 0.5W, 7.5V, SOD-523; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:500mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM5Z7 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.5W, 7.5V, SOD-523; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:500mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM5Z7 Series; Automotive RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM5Z7V5T1G
Zener Diodes MM5Z7V5T1G
Zener Diodes 7.5V 200mW

Zener Diodes 7.5V 200mW

Buy Now Datasheet
Single Zener Diodes - MM5Z7V5T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM5Z7V5T1G
Single Zener Diodes MM5Z7V5T1G
DIODE ZENER 7.5V 500MW SOD523

DIODE ZENER 7.5V 500MW SOD523

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM5Z7V5T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z7V5T1G
Discrete Semiconductor Products - Diodes - Zener MM5Z7V5T1G
DIODE ZENER 7.5V 500MW SOD523

DIODE ZENER 7.5V 500MW SOD523

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8052734 8052734P 023585-MM5Z7V5T1G MM5Z7V5T1GOSTR-ND 42K1433 03AJ2295 MM5Z7V5T1G MM5Z7V5T1G MM5Z7V5T1G
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - MM5Z7V5T1G Single Zener Diodes Zener Diode, 200Mw, 7.5V, Sod-523, Full Reel; Zener Voltage Nom Onsemi Zener Diode, 0.5W, 7.5V, Sod-523; Zener Voltage Vz Typ Onsemi Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-523; Sod-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523
Pin Count 2 2 2
RoHS Compliant RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active
VZ 7.5 volts 7.5 volts 7.5 volts 7.5 volts
Unlock Full Specs
to access all available technical data