Zener Diode 7.5V 500mW ±2% Surface Mount SOD-523
DIODE ZENER 7.5V 500MW SOD523
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | MM5Z7V5ST1GOS-ND | MM5Z7V5ST1G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Removed; Obsolete | |
| Package | SOD-523; SOD-523 |