Zener Diode, 7.5V V(Z), 6.04%, 0.2W, Silicon, Unidirectional
Manufacturer: ON Semiconductor
Win Source Part Number: 1224566-MM5Z7V5
Packaging: Reel
Mounting Style: SMD
Tolerance: ±6%
Voltage - Zener (Nom) (Vz): 7.5V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-523F
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.eicsemi.com
Manufacturer Package: SC-79, SOD-523F
Impedance (Maximum) (Zzt): 15 Ohms
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices
Family Part Number: MM5Z7V5
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Current - Reverse Leakage at Vr: 1μA at 5V
Zener Diode 7.5V 200mW ±6% Surface Mount SOD-523F
DIODE ZENER 7.5V 0.2W 6.04% UNI
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | MM5Z7V5 | 1224566-MM5Z7V5 | MM5Z7V5TR-ND | MM5Z7V5 |
| Product Name | Diodes - Zener - Single - MM5Z7V5 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Obsolete | Active | |
| Package | DO-35, DO-204AH; DO-35 | SOD-523; SOD-523 | ||
| RoHS Compliant | RoHS | |||
| VZ | 7.5 volts | 7.5 volts |