onsemi 75V 200MW Zener Diode MM5Z75VT1

Description
DIODE ZENER 75V 200MW SOD523 Product overview: MM5Z75VT1 from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MM5Z75VT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 75V 200MW SOD523 Product overview: MM5Z75VT1 from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MM5Z75VT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V 200MW Zener Diode - 295-MM5Z75VT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 200MW Zener Diode
295-MM5Z75VT1
75V 200MW Zener Diode 295-MM5Z75VT1
DIODE ZENER 75V 200MW SOD523 Product overview: MM5Z75VT1 from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MM5Z75VT1 can be used for catalog matching and distributor lookup.

DIODE ZENER 75V 200MW SOD523 Product overview: MM5Z75VT1 from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MM5Z75VT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MM5Z75VT1 - 927349-MM5Z75VT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z75VT1
927349-MM5Z75VT1
Diodes - Zener - Single - MM5Z75VT1 927349-MM5Z75VT1
Manufacturer: ON Semiconductor Win Source Part Number: 927349-MM5Z75VT1 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 75 V 200 mW ±6% Surface Mount SOD-523 Package: Reel - TR Package: SC-79, SOD-523 Mounting: Surface Mount Part Status: Obsolete Family Name: MM5Z7 Categories: Discrete Semiconductor Products Case / Package: SOD-523 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: ON Semiconductor
Win Source Part Number: 927349-MM5Z75VT1
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 75 V 200 mW ±6% Surface Mount SOD-523
Package: Reel - TR
Package: SC-79, SOD-523
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MM5Z7
Categories: Discrete Semiconductor Products
Case / Package: SOD-523
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-MM5Z75VT1 927349-MM5Z75VT1
Product Name 75V 200MW Zener Diode Diodes - Zener - Single - MM5Z75VT1
Package SC-79, SOD-523 SOD-523; SOD-523
Unlock Full Specs
to access all available technical data