Zener Diode, 75V V(Z), 6.04%, 0.2W, Silicon, Unidirectional
Zener Diode, 75V V(Z), 6.04%, 0.2W, Silicon, Unidirectional
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023584-MM5Z75V
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Current - Reverse Leakage @ Vr: 50nA @ 52.5V
Voltage - Zener (Nom) (Vz): 75V
Impedance (Max) (Zzt): 255 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-523F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 8k pcs
Zener Diode 75V 200mW ±6% Surface Mount SOD-523F
DIODE ZENER 75V 200MW SOD523F
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | MM5Z75V | 023584-MM5Z75V | MM5Z75VTR-ND | MM5Z75V |
| Product Name | Diodes - Zener - Single - MM5Z75V | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | DO-35, DO-204AH; DO-35 | SOD-523; SOD-523F | SOD-523; SOD-523F | |
| RoHS Compliant | RoHS | |||
| VZ | 75 volts | 75 volts |