onsemi Diodes - Zener - Single - MM5Z6V8ST1G MM5Z6V8ST1G

Description
Zener Diode, 6.8V V(Z), 2.06%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 6.8V V(Z), 2.06%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM5Z6V8ST1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 6.8V V(Z), 2.06%, 0.2W, Silicon, Unidirectional

Zener Diode, 6.8V V(Z), 2.06%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - MM5Z6V8ST1G - 099000-MM5Z6V8ST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z6V8ST1G
099000-MM5Z6V8ST1G
Diodes - Zener - Single - MM5Z6V8ST1G 099000-MM5Z6V8ST1G
Manufacturer: ON Semiconductor Win Source Part Number: 099000-MM5Z6V8ST1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 15 Ohm Family Name: MM5Z6V8S Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): SZMM5Z6V8ST1G; CMOZ6V8C; CMOZ6V8 TR; 015AZ6.8-X(TPH3); Introduction Date: April 02, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 099000-MM5Z6V8ST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 4V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 15 Ohm
Family Name: MM5Z6V8S
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): SZMM5Z6V8ST1G; CMOZ6V8C; CMOZ6V8 TR; 015AZ6.8-X(TPH3);
Introduction Date: April 02, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - MM5Z6V8ST1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z6V8ST1GOSDKR-ND
Single Zener Diodes MM5Z6V8ST1GOSDKR-ND
Zener Diode 6.8V 500mW ±2% Surface Mount SOD-523

Zener Diode 6.8V 500mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z6V8ST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z6V8ST1GOSTR-ND
Single Zener Diodes MM5Z6V8ST1GOSTR-ND
Zener Diode 6.8V 500mW ±2% Surface Mount SOD-523

Zener Diode 6.8V 500mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z6V8ST1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z6V8ST1GOSCT-ND
Single Zener Diodes MM5Z6V8ST1GOSCT-ND
Zener Diode 6.8V 500mW ±2% Surface Mount SOD-523

Zener Diode 6.8V 500mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM5Z6V8ST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z6V8ST1G
Discrete Semiconductor Products - Diodes - Zener MM5Z6V8ST1G
DIODE ZENER 6.8V 500MW SOD523

DIODE ZENER 6.8V 500MW SOD523

Supplier's Site
Single Zener Diodes - MM5Z6V8ST1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM5Z6V8ST1G
Single Zener Diodes MM5Z6V8ST1G
DIODE ZENER 6.8V 500MW SOD523

DIODE ZENER 6.8V 500MW SOD523

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM5Z6V8ST1G
Zener Diodes MM5Z6V8ST1G
Zener Diodes 6.8V 200mW

Zener Diodes 6.8V 200mW

Buy Now Datasheet
Zener Diode, 200Mw, 6.8V, Sod-523; Diode Case Style Onsemi - 42K1430 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 6.8V, Sod-523; Diode Case Style Onsemi
42K1430
Zener Diode, 200Mw, 6.8V, Sod-523; Diode Case Style Onsemi 42K1430
ZENER DIODE, 200mW, 6.8V, SOD-523; Diode Case Style:SOD-523; Diode Type:Zener; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; No. of Pins:2; Operating Temperature Max:150°C; Operating Temperature Min:-65°C RoHS Compliant: Yes

ZENER DIODE, 200mW, 6.8V, SOD-523; Diode Case Style:SOD-523; Diode Type:Zener; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; No. of Pins:2; Operating Temperature Max:150°C; Operating Temperature Min:-65°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM5Z6V8ST1G 099000-MM5Z6V8ST1G MM5Z6V8ST1GOSDKR-ND MM5Z6V8ST1G MM5Z6V8ST1G MM5Z6V8ST1G 42K1430
Product Name Diodes - Zener - Single - MM5Z6V8ST1G Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes Zener Diode, 200Mw, 6.8V, Sod-523; Diode Case Style Onsemi
Life Cycle Stage Active Active Active
Package SOD-523; SOD-523-EUT-CPR SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523; SOD-523
RoHS Compliant RoHS RoHS
VZ 6.8 volts 6.8 volts 6.8 volts
ZZT 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data