onsemi 6.8V 0.2W Voltage Regulator IC MM5Z6V8ST1

Description
6.8V, 0.2W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, 0.047 X 0.032 INCH, 0.028 INCH HEIGHT, PLASTIC, CASE 502-01, 2 PIN Product overview: MM5Z6V8ST1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8V, 0.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6.8V, 0.2W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z6V8ST1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6.8V, 0.2W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, 0.047 X 0.032 INCH, 0.028 INCH HEIGHT, PLASTIC, CASE 502-01, 2 PIN Product overview: MM5Z6V8ST1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8V, 0.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6.8V, 0.2W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z6V8ST1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.8V 0.2W Voltage Regulator IC
287-MM5Z6V8ST1
6.8V 0.2W Voltage Regulator IC 287-MM5Z6V8ST1
6.8V, 0.2W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, 0.047 X 0.032 INCH, 0.028 INCH HEIGHT, PLASTIC, CASE 502-01, 2 PIN Product overview: MM5Z6V8ST1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8V, 0.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6.8V, 0.2W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z6V8ST1 can be used for catalog matching and distributor lookup.

6.8V, 0.2W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, 0.047 X 0.032 INCH, 0.028 INCH HEIGHT, PLASTIC, CASE 502-01, 2 PIN Product overview: MM5Z6V8ST1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8V, 0.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6.8V, 0.2W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z6V8ST1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - MM5Z6V8ST1 - 1224565-MM5Z6V8ST1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MM5Z6V8ST1
1224565-MM5Z6V8ST1
Newest Parts - MM5Z6V8ST1 1224565-MM5Z6V8ST1
Manufacturer: ON Semiconductor Win Source Part Number: 1224565-MM5Z6V8ST1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±2% Voltage - Zener (Nom) (Vz): 6.8V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-523 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: MM5Z6V8 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 2μA at 4V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224565-MM5Z6V8ST1
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±2%
Voltage - Zener (Nom) (Vz): 6.8V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-523
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-79, SOD-523
Impedance (Maximum) (Zzt): 15 Ohms
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: MM5Z6V8
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 2μA at 4V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 287-MM5Z6V8ST1 1224565-MM5Z6V8ST1
Product Name 6.8V 0.2W Voltage Regulator IC Newest Parts - MM5Z6V8ST1
Operating Temperature -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1908267 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; So70
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details