Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1077980-MM5Z6V8
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Current - Reverse Leakage @ Vr: 2μA @ 4V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-523F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 8k pcs
Zener Diode 6.8V 200mW ±6% Surface Mount SOD-523F
Zener Diode, 6.8V V(Z), 5.88%, 0.2W, Silicon, Unidirectional
Zener Diode, 6.8V V(Z), 5.88%, 0.2W, Silicon, Unidirectional
ZENER SOD523 6.8V 0.3W 5%
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1077980-MM5Z6V8 | MM5Z6V8TR-ND | MM5Z6V8 | MM5Z6V8 |
| Product Name | Diodes - Zener - Single - MM5Z6V8 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD-523; SOD-523F | DO-35, DO-204AH; DO-35 | SOD-523; SOD-523F | |
| VZ | 6.8 volts | 6.8 volts | ||
| ZZT | 15 ohms | 15 ohms | ||
| PD | 200 milliwatts |