Zener Diode 6.2V 500mW ±6.5% Surface Mount SOD-523
Zener Diode 6.2V 500mW ±6.5% Surface Mount SOD-523
Zener Diode 6.2V 500mW ±6.5% Surface Mount SOD-523
DIODE ZENER 6.2V 500MW SOD523
DIODE ZENER 6.2V 500MW SOD523
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-MM5Z6V2T1GCT-ND | MM5Z6V2T1G | MM5Z6V2T1G | MM5Z6V2T1G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | |||
| Package | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 |