Zener Diode, 62V, 6.45%, 0.2W, Unidirectional
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1077979-MM5Z62V
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Current - Reverse Leakage @ Vr: 50nA @ 43.4V
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 215 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-523F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 8k pcs
Zener Diode 62V 200mW ±6% Surface Mount SOD-523F
Zener Diodes, 8000-REEL Product overview: MM5Z62V from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z62V can be used for catalog matching and distributor lookup.
DIODE ZENER 62V 200MW SOD523F
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM5Z62V | 1077979-MM5Z62V | MM5Z62VTR-ND | 287-MM5Z62V | MM5Z62V |
| Product Name | Diodes - Zener - Single - MM5Z62V | Single Zener Diodes | Zener Diode | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |||
| Package | DO-35, DO-204AH; DO-35 | SOD-523; SOD-523F | Tape and Reel | SOD-523; SOD-523F | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 62 volts | 62 volts | 62 volts |