500 mW Standard Tolerance Zener Diode Voltage Regulators 5.6 V
DIODE ZENER 5.6V 500MW SOD523
DIODE ZENER 5.6V 500MW SOD523
Zener Diode 5.6V 500mW ±7.14% Surface Mount SOD-523
DIODE ZENER 5.6V 500MW SOD523
ZENER DIODE, 5.6V, 0.5W, SOD-523; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5ZxxxT1G Series RoHS Compliant: Yes
Zener Diodes SOD-523 EUT SNGL PB FREE
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM5Z5V6T5G | 488-MM5Z5V6T5GCT-ND | MM5Z5V6T5G | 73AC4738 | MM5Z5V6T5G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 5.6V, 0.5W, Sod-523; Zener Voltage Nom Onsemi | Zener Diodes | |
| Life Cycle Stage | Active | Active | |||
| Package | SOD-523; SOD-523-2 | SOD-523; SOD-523 | SOD-523; SOD-523 | SOD-523; SOD-523-2 | |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | ||
| VZ | 5.6 volts |