onsemi 5.6V 500mW Zener Diode MM5Z5V6ST1G

Description
5.6V 500mW Zener Diode, 2% Tol, SOD-523 Product overview: MM5Z5V6ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z5V6ST1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.6V 500mW Zener Diode, 2% Tol, SOD-523 Product overview: MM5Z5V6ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z5V6ST1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.6V 500mW Zener Diode
287-MM5Z5V6ST1G
5.6V 500mW Zener Diode 287-MM5Z5V6ST1G
5.6V 500mW Zener Diode, 2% Tol, SOD-523 Product overview: MM5Z5V6ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z5V6ST1G can be used for catalog matching and distributor lookup.

5.6V 500mW Zener Diode, 2% Tol, SOD-523 Product overview: MM5Z5V6ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z5V6ST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MM5Z5V6ST1G - 1077978-MM5Z5V6ST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z5V6ST1G
1077978-MM5Z5V6ST1G
Diodes - Zener - Single - MM5Z5V6ST1G 1077978-MM5Z5V6ST1G
Manufacturer: ON Semiconductor Win Source Part Number: 1077978-MM5Z5V6ST1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 2V Voltage - Zener (Nom) (Vz): 5.61V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1077978-MM5Z5V6ST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.61V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Zener Diodes - 1841209P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1841209P
Zener Diodes 1841209P
SOD-523 EUT SNGL CU PBF

SOD-523 EUT SNGL CU PBF

Supplier's Site
Zener Diodes - 1840985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1840985
Zener Diodes 1840985
SOD-523 EUT SNGL CU PBF

SOD-523 EUT SNGL CU PBF

Supplier's Site
Zener Diodes - 1841209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1841209
Zener Diodes 1841209
SOD-523 EUT SNGL CU PBF

SOD-523 EUT SNGL CU PBF

Supplier's Site
Single Zener Diodes - MM5Z5V6ST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z5V6ST1GOSTR-ND
Single Zener Diodes MM5Z5V6ST1GOSTR-ND
Zener Diode 5.61V 500mW ±2% Surface Mount SOD-523

Zener Diode 5.61V 500mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z5V6ST1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z5V6ST1GOSCT-ND
Single Zener Diodes MM5Z5V6ST1GOSCT-ND
Zener Diode 5.61V 500mW ±2% Surface Mount SOD-523

Zener Diode 5.61V 500mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z5V6ST1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z5V6ST1GOSDKR-ND
Single Zener Diodes MM5Z5V6ST1GOSDKR-ND
Zener Diode 5.61V 500mW ±2% Surface Mount SOD-523

Zener Diode 5.61V 500mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z5V6ST1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM5Z5V6ST1G
Single Zener Diodes MM5Z5V6ST1G
DIODE ZENER 5.61V 500MW SOD523

DIODE ZENER 5.61V 500MW SOD523

Supplier's Site Datasheet
Zener Diode, 200Mw, 5.6V, Sod-523; Zener Voltage Nom Onsemi - 42K1426 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 5.6V, Sod-523; Zener Voltage Nom Onsemi
42K1426
Zener Diode, 200Mw, 5.6V, Sod-523; Zener Voltage Nom Onsemi 42K1426
ZENER DIODE, 200mW, 5.6V, SOD-523; Zener Voltage Nom:5.6V; Power Dissipation:200mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z5 Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 5.6V, SOD-523; Zener Voltage Nom:5.6V; Power Dissipation:200mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z5 Series RoHS Compliant: Yes

Supplier's Site
Zener Diode, 200Mw, 5.6V, Sod-523; Zener Voltage Vz Typ Onsemi - 10N9531 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 5.6V, Sod-523; Zener Voltage Vz Typ Onsemi
10N9531
Zener Diode, 200Mw, 5.6V, Sod-523; Zener Voltage Vz Typ Onsemi 10N9531
ZENER DIODE, 200mW, 5.6V, SOD-523; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:200mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z to MM5Z Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 5.6V, SOD-523; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:200mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z to MM5Z Series RoHS Compliant: Yes

Supplier's Site
Zener Diode, 200Mw, 5.6V, Sod-523; Zener Voltage Vz Typ Onsemi - 03AH2684 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 5.6V, Sod-523; Zener Voltage Vz Typ Onsemi
03AH2684
Zener Diode, 200Mw, 5.6V, Sod-523; Zener Voltage Vz Typ Onsemi 03AH2684
ZENER DIODE, 200MW, 5.6V, SOD-523; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM5Z5 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 200MW, 5.6V, SOD-523; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM5Z5 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM5Z5V6ST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z5V6ST1G
Discrete Semiconductor Products - Diodes - Zener MM5Z5V6ST1G
DIODE ZENER 5.61V 500MW SOD523

DIODE ZENER 5.61V 500MW SOD523

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM5Z5V6ST1G
Zener Diodes MM5Z5V6ST1G
Zener Diodes 5.6V 500mW

Zener Diodes 5.6V 500mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MM5Z5V6ST1G 1077978-MM5Z5V6ST1G 1841209P 1840985 MM5Z5V6ST1GOSTR-ND MM5Z5V6ST1G 42K1426 10N9531 03AH2684 MM5Z5V6ST1G MM5Z5V6ST1G
Product Name 5.6V 500mW Zener Diode Diodes - Zener - Single - MM5Z5V6ST1G Zener Diodes Zener Diodes Single Zener Diodes Single Zener Diodes Zener Diode, 200Mw, 5.6V, Sod-523; Zener Voltage Nom Onsemi Zener Diode, 200Mw, 5.6V, Sod-523; Zener Voltage Vz Typ Onsemi Zener Diode, 200Mw, 5.6V, Sod-523; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; Sod-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SOD-523
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VZ 5.61 volts 5.61 volts 5.61 volts 5.6 volts 5.6 volts 5.61 volts
ZZT 40 ohms 40 ohms 40 ohms 40 ohms
PD 500 milliwatts 500 milliwatts 200 milliwatts 200 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data