onsemi Diodes - Zener - Single - MM5Z5V1T1G MM5Z5V1T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023580-MM5Z5V1T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 200mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023580-MM5Z5V1T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 200mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Zener Diode, part number 42K1425, is a 200 mW device with a nominal Zener voltage of 5.1 V, packaged in a compact SOD-523 surface mount configuration. It is designed for voltage regulation applications, making it suitable for use in space-constrained environments such as cellular phones and high-density PC boards. The diode features a maximum operating temperature of 150°C and is RoHS compliant. It has a steady-state power rating of 200 mW and is capable of withstanding ESD events rated at Class 3 (> 16 kV) per the Human Body Model. The device is shipped in full reels, containing 3,000 units, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Zener Diode, part number 42K1425, is a 200 mW device with a nominal Zener voltage of 5.1 V, packaged in a compact SOD-523 surface mount configuration. It is designed for voltage regulation applications, making it suitable for use in space-constrained environments such as cellular phones and high-density PC boards. The diode features a maximum operating temperature of 150°C and is RoHS compliant. It has a steady-state power rating of 200 mW and is capable of withstanding ESD events rated at Class 3 (> 16 kV) per the Human Body Model. The device is shipped in full reels, containing 3,000 units, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MM5Z5V1T1G - 023580-MM5Z5V1T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z5V1T1G
023580-MM5Z5V1T1G
Diodes - Zener - Single - MM5Z5V1T1G 023580-MM5Z5V1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023580-MM5Z5V1T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 200mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 023580-MM5Z5V1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
Zener Diodes - 1841188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1841188
Zener Diodes 1841188
SOD-523 EUT SNGL PB FREE

SOD-523 EUT SNGL PB FREE

Supplier's Site
Zener Diodes - 1840984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1840984
Zener Diodes 1840984
SOD-523 EUT SNGL PB FREE

SOD-523 EUT SNGL PB FREE

Supplier's Site
Zener Diodes - 1841188P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1841188P
Zener Diodes 1841188P
SOD-523 EUT SNGL PB FREE

SOD-523 EUT SNGL PB FREE

Supplier's Site
 - MM5Z5V1T1G - Rochester Electronics
Newburyport, MA, United States
500 mW Standard Tolerance Zener Diode Voltage Regulators 5.1 V

500 mW Standard Tolerance Zener Diode Voltage Regulators 5.1 V

Supplier's Site Datasheet
Single Zener Diodes - MM5Z5V1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z5V1T1GOSTR-ND
Single Zener Diodes MM5Z5V1T1GOSTR-ND
Zener Diode 5.1V 500mW ±5.9% Surface Mount SOD-523

Zener Diode 5.1V 500mW ±5.9% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z5V1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z5V1T1GOSDKR-ND
Single Zener Diodes MM5Z5V1T1GOSDKR-ND
Zener Diode 5.1V 500mW ±5.9% Surface Mount SOD-523

Zener Diode 5.1V 500mW ±5.9% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z5V1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z5V1T1GOSCT-ND
Single Zener Diodes MM5Z5V1T1GOSCT-ND
Zener Diode 5.1V 500mW ±5.9% Surface Mount SOD-523

Zener Diode 5.1V 500mW ±5.9% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z5V1T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM5Z5V1T1G
Single Zener Diodes MM5Z5V1T1G
DIODE ZENER 5.1V 500MW SOD523

DIODE ZENER 5.1V 500MW SOD523

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM5Z5V1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z5V1T1G
Discrete Semiconductor Products - Diodes - Zener MM5Z5V1T1G
DIODE ZENER 5.1V 500MW SOD523

DIODE ZENER 5.1V 500MW SOD523

Supplier's Site
Zener Diode, 200Mw, 5.1V, Sod-523; Zener Voltage Nom Onsemi - 10N9530 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 5.1V, Sod-523; Zener Voltage Nom Onsemi
10N9530
Zener Diode, 200Mw, 5.1V, Sod-523; Zener Voltage Nom Onsemi 10N9530
ZENER DIODE, 200mW, 5.1V, SOD-523; Zener Voltage Nom:5.1V; Power Dissipation:200mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z5 Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 5.1V, SOD-523; Zener Voltage Nom:5.1V; Power Dissipation:200mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z5 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 200Mw, 5.1V, Sod-523, Full Reel; Zener Voltage Nom Onsemi - 42K1425 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 5.1V, Sod-523, Full Reel; Zener Voltage Nom Onsemi
42K1425
Zener Diode, 200Mw, 5.1V, Sod-523, Full Reel; Zener Voltage Nom Onsemi 42K1425
ZENER DIODE, 200mW, 5.1V, SOD-523, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:200mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z5 Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 5.1V, SOD-523, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:200mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z5 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM5Z5V1T1G
Zener Diodes MM5Z5V1T1G
Zener Diodes 5.1V 200mW

Zener Diodes 5.1V 200mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 023580-MM5Z5V1T1G 1841188 1841188P MM5Z5V1T1G MM5Z5V1T1GOSTR-ND MM5Z5V1T1G MM5Z5V1T1G 10N9530 MM5Z5V1T1G
Product Name Diodes - Zener - Single - MM5Z5V1T1G Zener Diodes Zener Diodes Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 200Mw, 5.1V, Sod-523; Zener Voltage Nom Onsemi Zener Diodes
Life Cycle Stage Active Active Active
Package SOD-523; SOD-523 SOD-523; Sod-523 SOD-523; SOD-523 SOD-523; SOD-523 2 LEAD SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SOD-523
VZ 5.1 volts 5.1 volts 5.1 volts
ZZT 60 ohms 60 ohms 60 ohms
PD 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data