500 mW Tight Tolerance Zener Diode Voltage Regulator 5.1 V
DIODE ZENER 5.1V 500MW SOD523
DIODE ZENER 5.1V 500MW SOD523
Zener Diode 5.1V 500mW ±2.16% Surface Mount SOD-523
Zener Diodes SOD-523 EUT SNGL PB FREE
DIODE ZENER 5.1V 500MW SOD523
ZENER DIODE, 5.1V, 0.5W, SOD-523; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5ZxxxST1G Series RoHS Compliant: Yes
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM5Z5V1ST5G | 488-MM5Z5V1ST5GDKR-ND | MM5Z5V1ST5G | MM5Z5V1ST5G | 73AC4736 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 5.1V, 0.5W, Sod-523; Zener Voltage Nom Onsemi | |
| Life Cycle Stage | Active | Active | |||
| Package | SOD-523; SOD-523-2 | SOD-523; SOD-523-2 | SOD-523; SOD-523 | SOD-523; SOD-523 | |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | ||
| VZ | 5.1 volts |