onsemi Newest Parts - MM5Z56VT1 MM5Z56VT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224556-MM5Z56VT1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±7% Voltage - Zener (Nom) (Vz): 56V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-523 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 200 Ohms Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: MM5Z56 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 50nA at 39.2V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224556-MM5Z56VT1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±7% Voltage - Zener (Nom) (Vz): 56V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-523 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 200 Ohms Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: MM5Z56 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 50nA at 39.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MM5Z56VT1 - 1224556-MM5Z56VT1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MM5Z56VT1
1224556-MM5Z56VT1
Newest Parts - MM5Z56VT1 1224556-MM5Z56VT1
Manufacturer: ON Semiconductor Win Source Part Number: 1224556-MM5Z56VT1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±7% Voltage - Zener (Nom) (Vz): 56V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-523 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 200 Ohms Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: MM5Z56 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 50nA at 39.2V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224556-MM5Z56VT1
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±7%
Voltage - Zener (Nom) (Vz): 56V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-523
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-79, SOD-523
Impedance (Maximum) (Zzt): 200 Ohms
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: MM5Z56
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 50nA at 39.2V

Buy Now
Singapore, Singapore
56V 0.2W Voltage Regulator IC
287-MM5Z56VT1
56V 0.2W Voltage Regulator IC 287-MM5Z56VT1
56V, 0.2W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, 0.047 X 0.032 INCH, 0.028 INCH HEIGHT, PLASTIC, CASE 502-01, 2 PIN Product overview: MM5Z56VT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56V, 0.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 56V, 0.2W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z56VT1 can be used for catalog matching and distributor lookup.

56V, 0.2W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, 0.047 X 0.032 INCH, 0.028 INCH HEIGHT, PLASTIC, CASE 502-01, 2 PIN Product overview: MM5Z56VT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56V, 0.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 56V, 0.2W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z56VT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1224556-MM5Z56VT1 287-MM5Z56VT1
Product Name Newest Parts - MM5Z56VT1 56V 0.2W Voltage Regulator IC
Package Type Other; SC-79, SOD-523
Unlock Full Specs
to access all available technical data

Similar Products

nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Voltage Regulators - DC DC Switching Regulators - 863-1477-2-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; "12-TFSOJ (0.094"", 2.40mm Width)"
View Details
5 suppliers