onsemi Single Zener Diodes MM5Z56V

Description
Zener Diode 56V 200mW ±7% Surface Mount SOD-523F
Request a Quote Datasheet
Description
Zener Diode 56V 200mW ±7% Surface Mount SOD-523F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM5Z56VTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z56VTR-ND
Single Zener Diodes MM5Z56VTR-ND
Zener Diode 56V 200mW ±7% Surface Mount SOD-523F

Zener Diode 56V 200mW ±7% Surface Mount SOD-523F

Buy Now Datasheet
Diodes - Zener - Single - MM5Z56V - 059038-MM5Z56V - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z56V
059038-MM5Z56V
Diodes - Zener - Single - MM5Z56V 059038-MM5Z56V
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059038-MM5Z56V Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Current - Reverse Leakage @ Vr: 50nA @ 39.2V Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 200 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-523F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 8k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059038-MM5Z56V
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Current - Reverse Leakage @ Vr: 50nA @ 39.2V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 200 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-523F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 8k pcs

Buy Now Datasheet
 - MM5Z56V - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 56V, 7.14%, 0.2W, Unidirectional

Zener Diode, 56V, 7.14%, 0.2W, Unidirectional

Supplier's Site Datasheet
 - MM5Z56V - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 56V, 7.14%, 0.2W, Unidirectional

Zener Diode, 56V, 7.14%, 0.2W, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM5Z56V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z56V
Discrete Semiconductor Products - Diodes - Zener MM5Z56V
DIODE ZENER 56V 200MW SOD523F

DIODE ZENER 56V 200MW SOD523F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM5Z56VTR-ND 059038-MM5Z56V MM5Z56V MM5Z56V
Product Name Single Zener Diodes Diodes - Zener - Single - MM5Z56V Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOD-523; SOD-523F DO-35, DO-204AH; DO-35 SOD-523; SOD-523F
VZ 56 volts 56 volts
ZZT 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1222375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diode, 425Mw, 12.7V, Sot-663; Zener Voltage Nom Nexperia - 37K9820 - Newark, An Avnet Company
Specs
Package SOT-663
Pin Count 3
RoHS Compliant RoHS
View Details