onsemi Single Zener Diodes MM5Z4V7T5G

Description
Zener Diode, 4.7V V(Z), 6.38%, 0.5W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 4.7V V(Z), 6.38%, 0.5W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM5Z4V7T5G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.7V V(Z), 6.38%, 0.5W, Silicon, Unidirectional

Zener Diode, 4.7V V(Z), 6.38%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - 488-MM5Z4V7T5GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM5Z4V7T5GCT-ND
Single Zener Diodes 488-MM5Z4V7T5GCT-ND
DIODE ZENER 4.7V 500MW SOD523

DIODE ZENER 4.7V 500MW SOD523

Buy Now Datasheet
Single Zener Diodes - 488-MM5Z4V7T5GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM5Z4V7T5GTR-ND
Single Zener Diodes 488-MM5Z4V7T5GTR-ND
Zener Diode 4.7V 500mW ±6.38% Surface Mount SOD-523

Zener Diode 4.7V 500mW ±6.38% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 488-MM5Z4V7T5GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM5Z4V7T5GDKR-ND
Single Zener Diodes 488-MM5Z4V7T5GDKR-ND
DIODE ZENER 4.7V 500MW SOD523

DIODE ZENER 4.7V 500MW SOD523

Buy Now Datasheet
Zener Diode, 4.7V, 0.5W, Sod-523; Zener Voltage Nom Onsemi - 73AC4734 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 4.7V, 0.5W, Sod-523; Zener Voltage Nom Onsemi
73AC4734
Zener Diode, 4.7V, 0.5W, Sod-523; Zener Voltage Nom Onsemi 73AC4734
ZENER DIODE, 4.7V, 0.5W, SOD-523; Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5ZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 4.7V, 0.5W, SOD-523; Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5ZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM5Z4V7T5G
Zener Diodes MM5Z4V7T5G
Zener Diodes SOD-523 EUT SNGL CU PBF

Zener Diodes SOD-523 EUT SNGL CU PBF

Buy Now
Discrete Semiconductor Products - Diodes - Zener - MM5Z4V7T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z4V7T5G
Discrete Semiconductor Products - Diodes - Zener MM5Z4V7T5G
DIODE ZENER 4.7V 500MW SOD523

DIODE ZENER 4.7V 500MW SOD523

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM5Z4V7T5G 488-MM5Z4V7T5GCT-ND 73AC4734 MM5Z4V7T5G MM5Z4V7T5G
Product Name Single Zener Diodes Zener Diode, 4.7V, 0.5W, Sod-523; Zener Voltage Nom Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package SOD-523; SOD-523-EUT-CPR SOD-523; SOD-523 SOD-523; SOD-523-2 SOD-523; SOD-523
RoHS Compliant RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Pin Count 2
Unlock Full Specs
to access all available technical data