onsemi Diodes - Zener - Single - MM5Z4V7T1G MM5Z4V7T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1077977-MM5Z4V7T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1077977-MM5Z4V7T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MM5Z4V7T1G - 1077977-MM5Z4V7T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z4V7T1G
1077977-MM5Z4V7T1G
Diodes - Zener - Single - MM5Z4V7T1G 1077977-MM5Z4V7T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1077977-MM5Z4V7T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 1077977-MM5Z4V7T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 2V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
Single Zener Diodes - MM5Z4V7T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z4V7T1GOSCT-ND
Single Zener Diodes MM5Z4V7T1GOSCT-ND
Zener Diode 4.7V 500mW ±6.4% Surface Mount SOD-523

Zener Diode 4.7V 500mW ±6.4% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z4V7T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z4V7T1GOSTR-ND
Single Zener Diodes MM5Z4V7T1GOSTR-ND
Zener Diode 4.7V 500mW ±6.4% Surface Mount SOD-523

Zener Diode 4.7V 500mW ±6.4% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z4V7T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z4V7T1GOSDKR-ND
Single Zener Diodes MM5Z4V7T1GOSDKR-ND
Zener Diode 4.7V 500mW ±6.4% Surface Mount SOD-523

Zener Diode 4.7V 500mW ±6.4% Surface Mount SOD-523

Buy Now Datasheet
Singapore, Singapore
4.7V 500mW Zener Diode
287-MM5Z4V7T1G
4.7V 500mW Zener Diode 287-MM5Z4V7T1G
4.7V Zener Diode, 500mW, SOD-523, 6% Tol Product overview: MM5Z4V7T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z4V7T1G can be used for catalog matching and distributor lookup.

4.7V Zener Diode, 500mW, SOD-523, 6% Tol Product overview: MM5Z4V7T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z4V7T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 8052712P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8052712P
Zener Diodes 8052712P
MM5Z4V7T1G, SOD-523 EUT SNGL CU PBF

MM5Z4V7T1G, SOD-523 EUT SNGL CU PBF

Supplier's Site
Zener Diodes - 8052712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8052712
Zener Diodes 8052712
MM5Z4V7T1G, SOD-523 EUT SNGL CU PBF

MM5Z4V7T1G, SOD-523 EUT SNGL CU PBF

Supplier's Site
Zener Diodes - 1453328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453328
Zener Diodes 1453328
MM5Z4V7T1G, SOD-523 EUT SNGL CU PBF

MM5Z4V7T1G, SOD-523 EUT SNGL CU PBF

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM5Z4V7T1G
Zener Diodes MM5Z4V7T1G
Zener Diodes 4.7V 200mW

Zener Diodes 4.7V 200mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM5Z4V7T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z4V7T1G
Discrete Semiconductor Products - Diodes - Zener MM5Z4V7T1G
DIODE ZENER 4.7V 500MW SOD523

DIODE ZENER 4.7V 500MW SOD523

Supplier's Site
Single Zener Diodes - MM5Z4V7T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM5Z4V7T1G
Single Zener Diodes MM5Z4V7T1G
DIODE ZENER 4.7V 500MW SOD523

DIODE ZENER 4.7V 500MW SOD523

Supplier's Site Datasheet
Zener Diode, 200Mw, 4.7V, Sod-523; Zener Voltage Nom Onsemi - 42K1423 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 4.7V, Sod-523; Zener Voltage Nom Onsemi
42K1423
Zener Diode, 200Mw, 4.7V, Sod-523; Zener Voltage Nom Onsemi 42K1423
ZENER DIODE, 200mW, 4.7V, SOD-523; Zener Voltage Nom:4.7V; Power Dissipation:200mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z4 Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 4.7V, SOD-523; Zener Voltage Nom:4.7V; Power Dissipation:200mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z4 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1077977-MM5Z4V7T1G MM5Z4V7T1GOSCT-ND 287-MM5Z4V7T1G 8052712P 8052712 MM5Z4V7T1G MM5Z4V7T1G MM5Z4V7T1G 42K1423
Product Name Diodes - Zener - Single - MM5Z4V7T1G Single Zener Diodes 4.7V 500mW Zener Diode Zener Diodes Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diode, 200Mw, 4.7V, Sod-523; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active
Package SOD-523; SOD-523 Tape and Reel SOD-523; SOD-523 SOD-523; Sod-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523
VZ 4.7 volts 4.7 volts 4.7 volts 4.7 volts
ZZT 80 ohms 80 ohms 80 ohms 80 ohms
PD 200 milliwatts 500 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data