onsemi Zener Voltage Nom Onsemi MM5Z4V7ST1G.

Description
Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z to MM5Z Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z to MM5Z Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Voltage Nom Onsemi - 14AC9727 - Newark, An Avnet Company
Chicago, IL, United States
Zener Voltage Nom Onsemi
14AC9727
Zener Voltage Nom Onsemi 14AC9727
Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z to MM5Z Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z to MM5Z Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 14AC9727
Product Name Zener Voltage Nom Onsemi
Package SOD-523; SOD-523
Unlock Full Specs
to access all available technical data