onsemi Single Zener Diodes MM5Z4V7ST1G

Description
Zener Diode 4.7V 500mW ±2% Surface Mount SOD-523
Request a Quote Datasheet
Description
Zener Diode 4.7V 500mW ±2% Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM5Z4V7ST1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z4V7ST1GOSCT-ND
Single Zener Diodes MM5Z4V7ST1GOSCT-ND
Zener Diode 4.7V 500mW ±2% Surface Mount SOD-523

Zener Diode 4.7V 500mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z4V7ST1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z4V7ST1GOSDKR-ND
Single Zener Diodes MM5Z4V7ST1GOSDKR-ND
Zener Diode 4.7V 500mW ±2% Surface Mount SOD-523

Zener Diode 4.7V 500mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z4V7ST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z4V7ST1GOSTR-ND
Single Zener Diodes MM5Z4V7ST1GOSTR-ND
Zener Diode 4.7V 500mW ±2% Surface Mount SOD-523

Zener Diode 4.7V 500mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Diodes - Zener - Single - MM5Z4V7ST1G - 123423-MM5Z4V7ST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z4V7ST1G
123423-MM5Z4V7ST1G
Diodes - Zener - Single - MM5Z4V7ST1G 123423-MM5Z4V7ST1G
Manufacturer: ON Semiconductor Win Source Part Number: 123423-MM5Z4V7ST1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Family Name: MM5Z4V7S Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MM5Z4V7S; SZMM5Z4V7ST1G; SZMM5Z4V7ST5G; Introduction Date: April 02, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 123423-MM5Z4V7ST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 2V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 80 Ohm
Family Name: MM5Z4V7S
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MM5Z4V7S; SZMM5Z4V7ST1G; SZMM5Z4V7ST5G;
Introduction Date: April 02, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MM5Z4V7ST1G - Rochester Electronics
Newburyport, MA, United States
500 mW Tight Tolerance Zener Diode Voltage Regulator 4.7 V

500 mW Tight Tolerance Zener Diode Voltage Regulator 4.7 V

Supplier's Site Datasheet
Singapore, Singapore
4.7V 500mW Zener Diode
287-MM5Z4V7ST1G
4.7V 500mW Zener Diode 287-MM5Z4V7ST1G
4.7V 500mW Zener Diode, 2% Tol, SOD-523 Product overview: MM5Z4V7ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z4V7ST1G can be used for catalog matching and distributor lookup.

4.7V 500mW Zener Diode, 2% Tol, SOD-523 Product overview: MM5Z4V7ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z4V7ST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM5Z4V7ST1G
Zener Diodes MM5Z4V7ST1G
Zener Diodes 4.7V 200mW

Zener Diodes 4.7V 200mW

Buy Now Datasheet
Zener Diode, 200Mw, 4.7V, Sod-523; Zener Voltage Nom Onsemi - 10N9528 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 4.7V, Sod-523; Zener Voltage Nom Onsemi
10N9528
Zener Diode, 200Mw, 4.7V, Sod-523; Zener Voltage Nom Onsemi 10N9528
ZENER DIODE, 200mW, 4.7V, SOD-523; Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z to MM5Z Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 4.7V, SOD-523; Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z to MM5Z Series RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - MM5Z4V7ST1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM5Z4V7ST1G
Single Zener Diodes MM5Z4V7ST1G
DIODE ZENER 4.7V 500MW SOD523

DIODE ZENER 4.7V 500MW SOD523

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM5Z4V7ST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z4V7ST1G
Discrete Semiconductor Products - Diodes - Zener MM5Z4V7ST1G
DIODE ZENER 4.7V 500MW SOD523

DIODE ZENER 4.7V 500MW SOD523

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM5Z4V7ST1GOSCT-ND 123423-MM5Z4V7ST1G MM5Z4V7ST1G 287-MM5Z4V7ST1G MM5Z4V7ST1G 10N9528 MM5Z4V7ST1G MM5Z4V7ST1G
Product Name Single Zener Diodes Diodes - Zener - Single - MM5Z4V7ST1G 4.7V 500mW Zener Diode Zener Diodes Zener Diode, 200Mw, 4.7V, Sod-523; Zener Voltage Nom Onsemi Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOD-523; SOD-523 SOD-523; SOD-523 2 LEAD Tape and Reel SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523
VZ 4.7 volts 4.65 volts 4.7 volts 4.7 volts
ZZT 80 ohms 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data