Manufacturer: ON Semiconductor
Win Source Part Number: 927347-MM5Z4V7ST1
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 4.7 V 200 mW ±2% Surface Mount SOD-523
Package: Reel - TR
Package: SC-79, SOD-523
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MM5Z4
Categories: Discrete Semiconductor Products
Case / Package: SOD-523
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MM5Z4V7ST1OS, MM5Z4V7ST1OS-ND, MM5Z4V7ST1OSTR, MM5Z4V7ST1OSCT
Zener Diode 4.7V 200mW ±2% Surface Mount SOD-523
DIODE ZENER 4.7V 200MW SOD523
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 927347-MM5Z4V7ST1 | MM5Z4V7ST1OSTR-ND | MM5Z4V7ST1 |
| Product Name | Diodes - Zener - Single - MM5Z4V7ST1 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-523; SOD-523 | SOD-523; SOD-523 | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Removed; Obsolete |