onsemi Diodes - Zener - Single - MM5Z4V7 MM5Z4V7

Description
Zener Diode, 4.7V V(Z), 6.38%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 4.7V V(Z), 6.38%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM5Z4V7 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.7V V(Z), 6.38%, 0.2W, Silicon, Unidirectional

Zener Diode, 4.7V V(Z), 6.38%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
 - MM5Z4V7 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.7V V(Z), 6.38%, 0.2W, Silicon, Unidirectional

Zener Diode, 4.7V V(Z), 6.38%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - MM5Z4V7 - 1224554-MM5Z4V7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z4V7
1224554-MM5Z4V7
Diodes - Zener - Single - MM5Z4V7 1224554-MM5Z4V7
Manufacturer: ON Semiconductor Win Source Part Number: 1224554-MM5Z4V7 Packaging: Reel Mounting Style: SMD Tolerance: ±6% Voltage - Zener (Nom) (Vz): 4.7V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-523F Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.eicsemi.com Manufacturer Package: SC-79, SOD-523F Impedance (Maximum) (Zzt): 80 Ohms Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Family Part Number: MM5Z4V7 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 200mW Current - Reverse Leakage at Vr: 3μA at 2V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224554-MM5Z4V7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±6%
Voltage - Zener (Nom) (Vz): 4.7V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-523F
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.eicsemi.com
Manufacturer Package: SC-79, SOD-523F
Impedance (Maximum) (Zzt): 80 Ohms
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Family Part Number: MM5Z4V7
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Current - Reverse Leakage at Vr: 3μA at 2V

Buy Now
Single Zener Diodes - MM5Z4V7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z4V7TR-ND
Single Zener Diodes MM5Z4V7TR-ND
Zener Diode 4.7V 200mW ±6% Surface Mount SOD-523F

Zener Diode 4.7V 200mW ±6% Surface Mount SOD-523F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM5Z4V7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z4V7
Discrete Semiconductor Products - Diodes - Zener MM5Z4V7
ZENER SOD523 4.7V 0.3W 5%

ZENER SOD523 4.7V 0.3W 5%

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number MM5Z4V7 1224554-MM5Z4V7 MM5Z4V7TR-ND MM5Z4V7
Product Name Diodes - Zener - Single - MM5Z4V7 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Obsolete Removed; Obsolete
Package SC-79-2 SOD-523; SOD-523F
RoHS Compliant RoHS
VZ 4.7 volts 4.7 volts
Unlock Full Specs
to access all available technical data