Zener Diode 4.3V 500mW ±6.98% Surface Mount SOD-523
ZENER DIODE, 4.3V, 0.5W, SOD-523; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5ZxxxT1G Series RoHS Compliant: Yes
Zener Diodes SOD-523 EUT SNGL PB FREE
DIODE ZENER 4.3V 500MW SOD523
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM5Z4V3T5G-ND | 73AC4733 | MM5Z4V3T5G | MM5Z4V3T5G |
| Product Name | Single Zener Diodes | Zener Diode, 4.3V, 0.5W, Sod-523; Zener Voltage Nom Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOD-523; SOD-523 | SOD-523; SOD-523-2 | SOD-523; SOD-523 | |
| Pin Count | 2 | |||
| RoHS Compliant | RoHS | |||
| PD | 500 milliwatts |