onsemi Single Zener Diodes MM5Z4V3T1G

Description
500 mW Standard Tolerance Zener Diode Voltage Regulators 4.3 V
Request a Quote Datasheet
Description
500 mW Standard Tolerance Zener Diode Voltage Regulators 4.3 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM5Z4V3T1G - Rochester Electronics
Newburyport, MA, United States
500 mW Standard Tolerance Zener Diode Voltage Regulators 4.3 V

500 mW Standard Tolerance Zener Diode Voltage Regulators 4.3 V

Supplier's Site Datasheet
Single Zener Diodes - 488-MM5Z4V3T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM5Z4V3T1GTR-ND
Single Zener Diodes 488-MM5Z4V3T1GTR-ND
Zener Diode 4.3V 500mW ±7% Surface Mount SOD-523

Zener Diode 4.3V 500mW ±7% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 488-MM5Z4V3T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM5Z4V3T1GCT-ND
Single Zener Diodes 488-MM5Z4V3T1GCT-ND
Zener Diode 4.3V 500mW ±7% Surface Mount SOD-523

Zener Diode 4.3V 500mW ±7% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 488-MM5Z4V3T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM5Z4V3T1GDKR-ND
Single Zener Diodes 488-MM5Z4V3T1GDKR-ND
Zener Diode 4.3V 500mW ±7% Surface Mount SOD-523

Zener Diode 4.3V 500mW ±7% Surface Mount SOD-523

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM5Z4V3T1G
Zener Diodes MM5Z4V3T1G
Zener Diodes 4.3V 200mW

Zener Diodes 4.3V 200mW

Buy Now Datasheet
Single Zener Diodes - MM5Z4V3T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM5Z4V3T1G
Single Zener Diodes MM5Z4V3T1G
DIODE ZENER 4.3V 500MW SOD523

DIODE ZENER 4.3V 500MW SOD523

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM5Z4V3T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z4V3T1G
Discrete Semiconductor Products - Diodes - Zener MM5Z4V3T1G
DIODE ZENER 4.3V 500MW SOD523

DIODE ZENER 4.3V 500MW SOD523

Supplier's Site
Zener Diode, 4.3V, 0.5W, Sod-523; Zener Voltage Nom Onsemi - 42K1421 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 4.3V, 0.5W, Sod-523; Zener Voltage Nom Onsemi
42K1421
Zener Diode, 4.3V, 0.5W, Sod-523; Zener Voltage Nom Onsemi 42K1421
ZENER DIODE, 4.3V, 0.5W, SOD-523; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5ZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 4.3V, 0.5W, SOD-523; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5ZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM5Z4V3T1G 488-MM5Z4V3T1GTR-ND MM5Z4V3T1G MM5Z4V3T1G MM5Z4V3T1G 42K1421
Product Name Single Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 4.3V, 0.5W, Sod-523; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active
Package SOD-523; SOD-523 2 LEAD SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523; SOD-523
RoHS Compliant RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
VZ 4.3 volts 4.3 volts
Unlock Full Specs
to access all available technical data