Zener Diode 4.3V 200mW ±7% Surface Mount SOD-523F
Manufacturer: ON Semiconductor
Win Source Part Number: 1224552-MM5Z4V3
Packaging: Reel
Mounting Style: SMD
Tolerance: ±7%
Voltage - Zener (Nom) (Vz): 4.3V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-523F
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.eicsemi.com
Manufacturer Package: SC-79, SOD-523F
Impedance (Maximum) (Zzt): 90 Ohms
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Family Part Number: MM5Z4V3
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Current - Reverse Leakage at Vr: 3μA at 1V
Zener Diode, 4.3V V(Z), 6.98%, 0.2W, Silicon, Unidirectional
Zener Diode, 4.3V V(Z), 6.98%, 0.2W, Silicon, Unidirectional
ZENER SOD523 4.3V 0.3W 5%
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM5Z4V3TR-ND | 1224552-MM5Z4V3 | MM5Z4V3 | MM5Z4V3 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MM5Z4V3 | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Obsolete | Obsolete | Removed; Obsolete | |
| VZ | 4.3 volts | 4.3 volts |