500 mW Standard Tolerance Zener Diode Voltage Regulators 47 V
DIODE ZENER 47V 500MW SOD523
Zener Diode 47V 500mW ±6.4% Surface Mount SOD-523
DIODE ZENER 47V 500MW SOD523
DIODE ZENER 47V 500MW SOD523
DIODE ZENER 47V 500MW SOD523
ZENER DIODE, 200mW, 47V, SOD-523; Zener Voltage Nom:47V; Power Dissipation:200mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5ZxxxT1G Series RoHS Compliant: Yes
| Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM5Z47VT1G | 488-MM5Z47VT1GCT-ND | MM5Z47VT1G | MM5Z47VT1G | 61K0997 | MM5Z47VT1G |
| Product Name | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 200Mw, 47V, Sod-523; Zener Voltage Nom Onsemi | Zener Diodes | |
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-523; SOD-523 2 LEAD | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | SOD-523; SOD-523 | SOD-523; SOD-523 | |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | ||
| VZ | 47 volts | 47 volts |