Zener Diode, 47V, 6.38%, 0.2W, Unidirectional
Zener Diode 47V 200mW ±6% Surface Mount SOD-523F
DIODE ZENER 47V 200MW SOD523F
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | MM5Z47V | MM5Z47VTR-ND | MM5Z47V |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | DO-35, DO-204AH; DO-35 | SOD-523; SOD-523F | |
| RoHS Compliant | RoHS | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |