onsemi Single Zener Diodes MM5Z4709T1G

Description
Zener Diode 24V 500mW ±5% Surface Mount SOD-523
Request a Quote Datasheet
Description
Zener Diode 24V 500mW ±5% Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-MM5Z4709T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM5Z4709T1GTR-ND
Single Zener Diodes 488-MM5Z4709T1GTR-ND
Zener Diode 24V 500mW ±5% Surface Mount SOD-523

Zener Diode 24V 500mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Zener Diode, 24V, 0.5W, Sod-523; Zener Voltage Nom Onsemi - 91AH7873 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 24V, 0.5W, Sod-523; Zener Voltage Nom Onsemi
91AH7873
Zener Diode, 24V, 0.5W, Sod-523; Zener Voltage Nom Onsemi 91AH7873
ZENER DIODE, 24V, 0.5W, SOD-523; Zener Voltage Nom:24V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z4xxxTxG Series RoHS Compliant: Yes

ZENER DIODE, 24V, 0.5W, SOD-523; Zener Voltage Nom:24V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z4xxxTxG Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM5Z4709T1G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z4709T1G
Discrete Semiconductor Products - Diodes - Zener MM5Z4709T1G
DIODE ZENER 24V 500MW SOD523

DIODE ZENER 24V 500MW SOD523

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 488-MM5Z4709T1GTR-ND 91AH7873 MM5Z4709T1G
Product Name Single Zener Diodes Zener Diode, 24V, 0.5W, Sod-523; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package SOD-523; SOD-523 SOD-523; SOD-523
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data