The Zener Diode, part number 91AH7871, features a nominal Zener voltage of 10V and a power dissipation rating of 500mW. It is housed in a compact SOD-523 surface mount package, making it suitable for applications where space is limited, such as in cellular phones and high-density PC boards. The diode has a low reverse current of 50 µA at the Zener test current, ensuring efficient voltage regulation. It operates within a temperature range of -55°C to +150°C and is compliant with RoHS standards. The device is designed for optimal automated board assembly and has an ESD rating of Class 3, indicating robust protection against electrostatic discharge. This Zener diode is a reliable choice for voltage regulation in various electronic applications.
DIODE ZENER 10V 500MW SOD523
Zener Diode 10V 500mW ±5% Surface Mount SOD-523
DIODE ZENER 10V 500MW SOD523
Low IZ Zener Diode, SOD523
DIODE ZENER 10V 500MW SOD523
ZENER DIODE, 10V, 0.5W, SOD-523; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z4xxxTxG Series RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-MM5Z4697T1GCT-ND | MM5Z4697T1G | MM5Z4697T1G | 91AH7871 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 10V, 0.5W, Sod-523; Zener Voltage Nom Onsemi | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | Active | ||
| Package | SOD-523; SOD-523-2 | SOD-523; SOD-523 | SOD-523; SOD-523 | |
| RoHS Compliant | RoHS | RoHS |