DIODE ZENER 5.1V 500MW SOD523
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-523
DIODE ZENER 5.1V 500MW SOD523
ZEN SOD523 LOW IZ REG .5W
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 488-MM5Z4689T5GDKR-ND | MM5Z4689T5G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |