onsemi Single Zener Diodes MM5Z4689T1G

Description
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-523
Request a Quote Datasheet
Description
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-MM5Z4689T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM5Z4689T1GTR-ND
Single Zener Diodes 488-MM5Z4689T1GTR-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-523

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 488-MM5Z4689T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM5Z4689T1GDKR-ND
Single Zener Diodes 488-MM5Z4689T1GDKR-ND
DIODE ZENER 5.1V 500MW SOD523

DIODE ZENER 5.1V 500MW SOD523

Buy Now Datasheet
Single Zener Diodes - 488-MM5Z4689T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM5Z4689T1GCT-ND
Single Zener Diodes 488-MM5Z4689T1GCT-ND
DIODE ZENER 5.1V 500MW SOD523

DIODE ZENER 5.1V 500MW SOD523

Buy Now Datasheet
 - MM5Z4689T1G - Rochester Electronics
Newburyport, MA, United States
Low IZ Zener Diode, SOD523

Low IZ Zener Diode, SOD523

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM5Z4689T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z4689T1G
Discrete Semiconductor Products - Diodes - Zener MM5Z4689T1G
DIODE ZENER 5.1V 500MW SOD523

DIODE ZENER 5.1V 500MW SOD523

Supplier's Site
Zener Diode, 5.1V, 0.5W, Sod-523; Zener Voltage Nom Onsemi - 91AH7868 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5.1V, 0.5W, Sod-523; Zener Voltage Nom Onsemi
91AH7868
Zener Diode, 5.1V, 0.5W, Sod-523; Zener Voltage Nom Onsemi 91AH7868
ZENER DIODE, 5.1V, 0.5W, SOD-523; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z4xxxTxG Series RoHS Compliant: Yes

ZENER DIODE, 5.1V, 0.5W, SOD-523; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z4xxxTxG Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-MM5Z4689T1GTR-ND MM5Z4689T1G MM5Z4689T1G 91AH7868
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 5.1V, 0.5W, Sod-523; Zener Voltage Nom Onsemi
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Package SOD-523; SOD-523-2 SOD-523; SOD-523 SOD-523; SOD-523
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7384998P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 28AC6634 - Newark, An Avnet Company
Specs
Package DO-204AL
Pin Count 2
RoHS Compliant RoHS
View Details