onsemi Single Zener Diodes MM5Z4687T1G

Description
Zener Diode 4.3V 500mW ±5% Surface Mount SOD-523
Request a Quote Datasheet
Description
Zener Diode 4.3V 500mW ±5% Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-MM5Z4687T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM5Z4687T1GTR-ND
Single Zener Diodes 488-MM5Z4687T1GTR-ND
Zener Diode 4.3V 500mW ±5% Surface Mount SOD-523

Zener Diode 4.3V 500mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM5Z4687T1G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z4687T1G
Discrete Semiconductor Products - Diodes - Zener MM5Z4687T1G
DIODE ZENER 4.3V 500MW SOD523

DIODE ZENER 4.3V 500MW SOD523

Supplier's Site
Zener Diode, 4.3V, 0.5W, Sod-523; Zener Voltage Nom Onsemi - 91AH7866 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 4.3V, 0.5W, Sod-523; Zener Voltage Nom Onsemi
91AH7866
Zener Diode, 4.3V, 0.5W, Sod-523; Zener Voltage Nom Onsemi 91AH7866
ZENER DIODE, 4.3V, 0.5W, SOD-523; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z4xxxTxG Series RoHS Compliant: Yes

ZENER DIODE, 4.3V, 0.5W, SOD-523; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z4xxxTxG Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes
Product Number 488-MM5Z4687T1GTR-ND MM5Z4687T1G 91AH7866
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 4.3V, 0.5W, Sod-523; Zener Voltage Nom Onsemi
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package SOD-523; SOD-523 SOD-523; SOD-523
VZ 4.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4743A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - 1N4463US - Micross Components, Inc.
Specs
IR 0.5000 mA
View Details
Zener Diodes - 7513152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details